High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable 8-SO PowerPAD -55 to 125
General Purpose Amplifier 1 Circuit 8-SO PowerPad
High Voltage Op Amp, 100V, 50mA, 2.5MHz, 1-Ch, SOIC Product overview: OPA454AIDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50mA, 2.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100V, 50mA, 2.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA454AIDDA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233800-OPA454AIDDA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Sensing & Instrumentation, System Monitoring, Audio, Power Management
IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:13V/µs; Supply Voltage Range:± 5V to ± 50V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
IC OPAMP GP 1 CIRC 8SOPWRPAD
IC OPAMP GP 1 CIRC 8SOPWRPAD
Operational Amplifiers - Op Amps Hi Vltg Hi-Current OP AMP G=1 Stable
General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRC 8SOPWRPAD
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA454AIDDA | 296-22997-5-ND | 687-OPA454AIDDA | 1233800-OPA454AIDDA | 6610981 | 52AH7371 | OPA454AIDDA | OPA454AIDDA | OPA454AIDDA | OPA454AIDDA | OPA454AIDDA |
| Product Name | OPA454 High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable | Instrumentation, Op Amps, Buffer Amps | 100V 50mA 2.5MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA454AIDDA | Op Amps | Ic, Op Amp; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 100 volts | 50 volts | 5 to 50 volts | 10 volts | 10 volts | ||||||
| VOS | 4 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||||
| Quiescent Current (IQ) | 4000 microamps | ||||||||||
| CMRR | 100 dB |