Texas Instruments OPA452 80V, 50mA Operational Amplifiers OPA452TAG3

Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA452 80V, 50mA Operational Amplifiers - OPA452TAG3 - Texas Instruments
Dallas, TX, United States
OPA452 80V, 50mA Operational Amplifiers
OPA452TAG3
OPA452 80V, 50mA Operational Amplifiers OPA452TAG3
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TAG3 - 1085028-OPA452TAG3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TAG3
1085028-OPA452TAG3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TAG3 1085028-OPA452TAG3
Manufacturer: Texas Instruments Win Source Part Number: 1085028-OPA452TAG3 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 7pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-7 Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V Operating Supply Current: 5.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 1.8MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085028-OPA452TAG3
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 7pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-7
Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V
Operating Supply Current: 5.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.8MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50639-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50639-ND
Instrumentation, Op Amps, Buffer Amps 296-50639-ND
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Singapore, Singapore
1.8MHz 80V 50mA TO-220 Operational Amplifier IC
687-OPA452TAG3
1.8MHz 80V 50mA TO-220 Operational Amplifier IC 687-OPA452TAG3
1.8MHz Op Amp, 80V, 50mA, TO-220-7 Product overview: OPA452TAG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 80V, 50mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 80V, 50mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452TAG3 can be used for catalog matching and distributor lookup.

1.8MHz Op Amp, 80V, 50mA, TO-220-7 Product overview: OPA452TAG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 80V, 50mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 80V, 50mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452TAG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA452TAG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA452TAG3
Instrumentation, OP Amps, Buffer Amps OPA452TAG3
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TAG3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA452TAG3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA452TAG3
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA452TAG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA452TAG3
Integrated Circuits (ICs) - Linear - Amplifiers OPA452TAG3
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA452TAG3 1085028-OPA452TAG3 296-50639-ND 687-OPA452TAG3 OPA452TAG3 OPA452TAG3 OPA452TAG3
Product Name OPA452 80V, 50mA Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TAG3 Instrumentation, Op Amps, Buffer Amps 1.8MHz 80V 50mA TO-220 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 20 to 80 volts 40 volts 20 volts
VOS 3 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data