The OPA404KU/1K is a quad high-speed precision Difet® operational amplifier in a 16-pin plastic SOIC package, rated for an operating ambient temperature range of 0°C to +70°C. It features a bandwidth of 6.4 MHz, a slew rate of 35 V/µs, an input bias current of -4 pA max, and an input offset voltage of -750 µV max. The device is unity-gain stable and supports a supply voltage range of -5 V to -18 V DC. It includes a standard quad op amp pinout for easy design upgrades and is designed for applications requiring low noise, low offset, and high precision such as instrumentation, medical equipment, and professional audio systems.
Quad High Speed Precision Difet(R) Operational Amplifier 16-SOIC 0 to 70
Operational Amplifier, 4 Func, 1000uV Offset-Max, BIPolar, PDSO16
General Purpose Amplifier 4 Circuit 16-SOIC
Quad Op Amp, 6.4MHz GBW, 35V/µs Slew Rate, 18V, SOIC Product overview: OPA404KU/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 35V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 35V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA404KU/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060911-OPA404KU/1K
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 35 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 750μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 9mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
Precision Amplifiers Quad High Speed Precision Difet
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA404KU/1K | OPA404KU/1K | OPA404KU/1K-ND | 687-OPA404KU/1K | 060911-OPA404KU/1K | OPA404KU/1K | OPA404KU/1K | OPA404KU/1K | OPA404KU/1K |
| Product Name | OPA404 Quad High Speed Precision Difet(R) Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 6.4MHz 35V 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA404KU/1K | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 10 to 36 volts | ||||||
| VOS | 0.7500 millivolts | 0.7500 millivolts | 0.2600 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 92 dB |