Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233783-OPA4345EA/25
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
4-Ch, 3MHz, Rail-to-Rail Op Amp, 150uA, TSSOP Product overview: OPA4345EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 150uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 150uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4345EA/250 can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1.2uV Offset-Max, CMOS, PDSO14
Operational Amplifier, 4 Func, 1.2uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4345EA/250 | 1233783-OPA4345EA/250 | 687-OPA4345EA/250 | OPA4345EA/250 | OPA4345EATR-ND | OPA4345EA/250 | OPA4345EA/250 | OPA4345EA/250 |
| Product Name | OPA4345 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4345EA/250 | 3MHz 150uA TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 76 dB |