Texas Instruments OPA4234 Low Power, Precision Single-Supply Operational Amplifiers OPA4234UA/2K5G4

Description
Low Power, Precision Single-Supply Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power, Precision Single-Supply Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4234 Low Power, Precision Single-Supply Operational Amplifiers - OPA4234UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA4234 Low Power, Precision Single-Supply Operational Amplifiers
OPA4234UA/2K5G4
OPA4234 Low Power, Precision Single-Supply Operational Amplifiers OPA4234UA/2K5G4
Low Power, Precision Single-Supply Operational Amplifiers 14-SOIC -40 to 85

Low Power, Precision Single-Supply Operational Amplifiers 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 350kHz 275uA 18V Operational Amplifier IC
687-OPA4234UA/2K5G4
Quad 350kHz 275uA 18V Operational Amplifier IC 687-OPA4234UA/2K5G4
Quad Op Amp, 350kHz BW, 70uV Vos, 275uA, 18V, 14-SOIC Product overview: OPA4234UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 275uA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 275uA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4234UA/2K5G4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 350kHz BW, 70uV Vos, 275uA, 18V, 14-SOIC Product overview: OPA4234UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 275uA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 275uA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4234UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4234UA/2K5G4 - 086455-OPA4234UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4234UA/2K5G4
086455-OPA4234UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4234UA/2K5G4 086455-OPA4234UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 086455-OPA4234UA/2K5 G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 70μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 275μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 350kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 086455-OPA4234UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 12nA
Voltage - Input Offset: 70μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 275μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 350kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4234UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4234UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA4234UA/2K5G4-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4234UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4234UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4234UA/2K5G4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4234UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4234UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA4234UA/2K5G4
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4234UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4234UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4234UA/2K5G4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4234UA/2K5G4 687-OPA4234UA/2K5G4 086455-OPA4234UA/2K5G4 OPA4234UA/2K5G4-ND OPA4234UA/2K5G4 OPA4234UA/2K5G4 OPA4234UA/2K5G4
Product Name OPA4234 Low Power, Precision Single-Supply Operational Amplifiers Quad 350kHz 275uA 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4234UA/2K5G4 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 to 36 volts 36 volts
VOS 0.2500 millivolts 0.0700 millivolts 0.0700 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data