The OPA604AU/2K5 is a FET-input audio operational amplifier designed for high-performance applications. It features a low distortion of 0.0003% at 1kHz and a low noise level of 10nV/,àöHz, making it suitable for professional audio equipment and other applications requiring high dynamic performance. The amplifier has a high slew rate of 25V/µs and a wide gain-bandwidth of 20MHz, ensuring effective signal processing. This operational amplifier operates within a supply range of ±4.5V to ±24V and is capable of driving a 600,Ѷ load. It is unity-gain stable and has a temperature range of -25°C to +85°C. The OPA604 is available in an 8-pin SOIC package, making it suitable for various circuit designs. Its low input bias current and offset voltage, which is laser-trimmed, enhance its performance in applications with high source impedance. The OPA604 is ideal for use in PCM DAC I/V converters, active filters, and data acquisition systems.
FET-Input, Audio Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 026168-OPA604AU/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V
Operating Supply Current: 5.3mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
FET-Input Op Amp, 20MHz BW, 25V/µs SR, 8-SOIC Product overview: OPA604AU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA604AU/2K5 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Audio Amplifiers FET-Input Audio Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA604AU/2K5 | 026168-OPA604AU/2K5 | 687-OPA604AU/2K5 | 296-46167-2-ND | OPA604AU/2K5 | OPA604AU/2K5 | OPA604AU/2K5 | OPA604AU/2K5 | OPA604AU/2K5 |
| Product Name | OPA604 FET-Input, Audio Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA604AU/2K5 | 20MHz 25V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 48 volts | 9 to 48 volts | 48 volts | 9 volts | 9 volts | ||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 7000 microamps | ||||||||
| CMRR | 80 dB |