The OPA4137UA/2K5 is a quad, low-cost, FET-input operational amplifier in a 14-pin SOIC package, measuring 8.65 mm × 3.91 mm. It operates from ±2.25 V to ±18 V dual supplies or +4.5 V to +36 V single supply, with a quiescent current of 120 µA per channel, input bias current of ±10 pA, and offset voltage of ±300 µV. The device has a bandwidth of 1.1 MHz and a slew rate of 4.5 V/µs. The input common-mode range includes the positive supply, supporting single-supply applications. It is specified for operation from -40°C to +85°C and is RoHS compliant with a moisture sensitivity level of 3 at 260°C. The part includes a 14-pin SOIC surface-mount package with a 2500-piece tape-and-reel configuration.
Low Cost FET-Input Operational Amplifiers 14-SOIC -40 to 85
Operational Amplifier, 4 Func, 15000uV Offset-Max, PDSO14
Operational Amplifier, 4 Func, 15000uV Offset-Max, PDSO14
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1084973-OPA4137UA/2K
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3.5 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 220μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
4-Ch 1MHz Op Amp, 36V, 3.5V/µs, 100pA Ib, 14-SOIC Product overview: OPA4137UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 36V, 3.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 36V, 3.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4137UA/2K5 can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
OPA4137 LOW COST FET-INPUT OPERA
Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4137UA/2K5 | OPA4137UA/2K5 | 296-29280-2-ND | 1084973-OPA4137UA/2K5 | 687-OPA4137UA/2K5 | OPA4137UA/2K5 | OPA4137UA/2K5 | OPA4137UA/2K5 | OPA4137UA/2K5 | OPA4137UA/2K5 |
| Product Name | OPA4137 Low Cost FET-Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4137UA/2K5 | 1MHz 36V 3.5V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 3 millivolts | 2.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 270 microamps | |||||||||
| CMRR | 74 dB |