Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85
Voltage Feedback Amplifier 4 Circuit Differential 14-TSSOP
Voltage Feedback Amplifier 4 Circuit Differential 14-TSSOP
Voltage Feedback Amplifier 4 Circuit Differential 14-TSSOP
Quad Op Amp, 650MHz BW, 250V/µs SR, 20nA Ib, 74dB CMRR, 4V-12.6V, TSSOP Product overview: OPA4820IPWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 650MHz, 250V, 4V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 650MHz, 250V, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4820IPWT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233817-OPA4820IPWT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 650MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 9μA
Voltage - Input Offset: 250μV
Family Name: OPA4820
Categories: Integrated Circuits (ICs)
Operating Supply Current: 22.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 85mA
SR - Slew Rate: 240 V/μs
GBP - Gain Bandwidth Product: 250MHz
Dual Supply Voltage (±): 4 V ~ 12.6 V, ±2 V ~ 6.3 V
Alternative Parts (Cross-Reference): FHP3450IMTC14X; MAX4395EUD/V+T; MAX4395EUD/V+;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 4 CIRCUIT 14TSSOP
High Speed Operational Amplifiers Quad Lo-Noise Voltage Feedback
IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
Voltage Feedback Amplifier 4 Circuit Differential 14-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4820IPWT | 296-17560-6-ND | 687-OPA4820IPWT | 1233817-OPA4820IPWT | OPA4820IPWT | OPA4820IPWT | OPA4820IPWT | OPA4820IPWT | OPA4820IPWT |
| Product Name | OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 650MHz 250V 4V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820IPWT | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 4 to 12.6 volts | 4 to 12.6 volts | 4 volts | 4 volts | |||||
| VOS | 0.8000 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 5700 microamps |