Texas Instruments OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier OPA4820IDG4

Description
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier - OPA4820IDG4 - Texas Instruments
Dallas, TX, United States
OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier
OPA4820IDG4
OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier OPA4820IDG4
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-SOIC -40 to 85

Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4820IDG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4820IDG4-ND
Instrumentation, Op Amps, Buffer Amps OPA4820IDG4-ND
Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC

Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4820IDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4820IDG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4820IDG4
IC OPAMP VFB 4 CIRCUIT 14SOIC

IC OPAMP VFB 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4820IDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4820IDG4
Instrumentation, OP Amps, Buffer Amps OPA4820IDG4
Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC

Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA4820IDG4
High Speed Operational Amplifiers OPA4820IDG4
High Speed Operational Amplifiers Quad Lo-Noise Voltage Feedback

High Speed Operational Amplifiers Quad Lo-Noise Voltage Feedback

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4820IDG4 OPA4820IDG4-ND OPA4820IDG4 OPA4820IDG4 OPA4820IDG4
Product Name OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 4 to 12.6 volts 12.6 volts
VOS 0.8000 millivolts 0.2500 millivolts
Quiescent Current (IQ) 5700 microamps
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers