High Power Monolithic Operational Amplifier 8-TO-3
Power Amplifier 1 Circuit TO-3-8
Manufacturer: Texas Instruments
Win Source Part Number: 1233828-OPA541AM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-3-8
Number of Circuits: 1
Amplifier Type: Power
Current - Input Bias: 4pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-3-8
Output Current per Channel: 10A
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 1.6MHz
Dual Supply Voltage (±): 20 V ~ 70 V, ±10 V ~ 35 V
Alternative Parts (Cross-Reference): OPA541AP; MP400FC; OPA541AM; OPA541APG3;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
High Power Op Amp, 10A Out, 1.6MHz BW, TO-3 Product overview: OPA541AM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10A, 1.6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA541AM can be used for catalog matching and distributor lookup.
IC POWER 1 CIRCUIT TO3-8
Power Amplifier 1 Circuit TO-3-8
IC POWER 1 CIRCUIT TO3-8
Operational Amplifiers - Op Amps Hi-Power Monolithic Op Amp
IC POWER 1 CIRCUIT TO3-8
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA541AM | 296-46527-5-ND | 1233828-OPA541AM | 687-OPA541AM | OPA541AM | OPA541AM | OPA541AM | OPA541AM | OPA541AM |
| Product Name | OPA541 High Power Monolithic Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA541AM | 10A 1.6MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 20 to 70 volts | 35 volts | 20 volts | 20 volts | |||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 25000 microamps | ||||||||
| CMRR | 95 dB | ||||||||
| GBW | 1.6 MHz | 1.6 MHz | 1.6 MHz | 1.6 MHz |