Texas Instruments OPA452 80V, 50mA Operational Amplifiers OPA452FAKTWT

Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA452 80V, 50mA Operational Amplifiers - OPA452FAKTWT - Texas Instruments
Dallas, TX, United States
OPA452 80V, 50mA Operational Amplifiers
OPA452FAKTWT
OPA452 80V, 50mA Operational Amplifiers OPA452FAKTWT
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125

80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15965-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15965-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15965-2-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15965-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15965-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15965-6-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15965-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15965-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15965-1-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Op Amps - 6609886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609886
Op Amps 6609886
Texas Instruments OPA452FAKTWT

Texas Instruments OPA452FAKTWT

Supplier's Site
Op Amps - 6609886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609886P
Op Amps 6609886P
Texas Instruments OPA452FAKTWT

Texas Instruments OPA452FAKTWT

Supplier's Site
Op Amps - 1455753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1455753
Op Amps 1455753
Texas Instruments OPA452FAKTWT

Texas Instruments OPA452FAKTWT

Supplier's Site
Singapore, Singapore
1.8MHz 80V 50mA Operational Amplifier IC
687-OPA452FAKTWT
1.8MHz 80V 50mA Operational Amplifier IC 687-OPA452FAKTWT
1.8MHz Op Amp, 80V, 50mA, TO-263-8, SM Product overview: OPA452FAKTWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 80V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 80V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452FAKTWT can be used for catalog matching and distributor lookup.

1.8MHz Op Amp, 80V, 50mA, TO-263-8, SM Product overview: OPA452FAKTWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 80V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 80V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452FAKTWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWT - 026150-OPA452FAKTWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWT
026150-OPA452FAKTWT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWT 026150-OPA452FAKTWT
Manufacturer: Texas Instruments Win Source Part Number: 026150-OPA452FAKTWT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 7pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V Operating Supply Current: 5.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 1.8MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026150-OPA452FAKTWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 7pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V
Operating Supply Current: 5.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - OPA452FAKTWT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, PSFM7

Operational Amplifier, 1 Func, 3000uV Offset-Max, PSFM7

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA452FAKTWT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA452FAKTWT
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA452FAKTWT
Instrumentation, OP Amps, Buffer Amps OPA452FAKTWT
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site Datasheet
Op-Amp, Single, 1.8Mhz, 7.2V/us, To263-7; No. Of Amplifiers Texas Instruments - 29AH6995 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 1.8Mhz, 7.2V/us, To263-7; No. Of Amplifiers Texas Instruments
29AH6995
Op-Amp, Single, 1.8Mhz, 7.2V/us, To263-7; No. Of Amplifiers Texas Instruments 29AH6995
OP-AMP, SINGLE, 1.8MHZ, 7.2V/US, TO263-7; No. of Amplifiers:1 Amplifier; Bandwidth:1.8MHz; Slew Rate:10V/µs; Supply Voltage Range:± 10V to ± 40V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

OP-AMP, SINGLE, 1.8MHZ, 7.2V/US, TO263-7; No. of Amplifiers:1 Amplifier; Bandwidth:1.8MHz; Slew Rate:10V/µs; Supply Voltage Range:± 10V to ± 40V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA452FAKTWT
Operational Amplifiers - Op Amps OPA452FAKTWT
Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA452FAKTWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA452FAKTWT
Integrated Circuits (ICs) - Linear - Amplifiers OPA452FAKTWT
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA452FAKTWT
Instrumentation, OP Amps, Buffer Amps OPA452FAKTWT
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA452FAKTWT 296-15965-2-ND 6609886 6609886P 687-OPA452FAKTWT 026150-OPA452FAKTWT OPA452FAKTWT OPA452FAKTWT OPA452FAKTWT 29AH6995 OPA452FAKTWT OPA452FAKTWT OPA452FAKTWT
Product Name OPA452 80V, 50mA Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps 1.8MHz 80V 50mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452FAKTWT Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Single, 1.8Mhz, 7.2V/us, To263-7; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 10 to 40 volts 20 to 80 volts 20 volts 20 volts
VOS 3 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101HPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers