0.03?V/C, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233745-OPA4188AID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
4-Ch Op Amp, 2MHz BW, 6uV Vos, 36V, Rail-to-Rail, 120dB CMRR, 14-SOIC Product overview: OPA4188AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4188AID can be used for catalog matching and distributor lookup.
OP AMP, QUAD, RRO, 36V, 2MHZ, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers 0.03uV/C,Low Noise RRO,36V Zero-Drift
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
OP AMP, QUAD, RRO, 36V, 2MHZ, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:2MHZ; SLEW RATE:0.8V/µS; SUPPLY VOLTAGE RANGE:± 2V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4188AID | 9213062 | 8258503P | 8258503 | 1233745-OPA4188AID | 296-34857-5-ND | 687-OPA4188AID | 28AH4594 | OPA4188AID | OPA4188AID | 43548279 | OPA4188AID | OPA4188AID | OPA4188AID |
| Product Name | OPA4188 0.03?V/C, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | Op Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4188AID | Instrumentation, Op Amps, Buffer Amps | 2MHz 36V SOIC Operational Amplifier IC | Op Amp, Quad, Rro, 36V, 2Mhz, 14Soic; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 2 to 18 volts | 4 volts | 4 volts | |||||||||
| VOS | 0.0250 millivolts | 0.0060 millivolts | 0.0060 millivolts | |||||||||||
| Quiescent Current (IQ) | 475 microamps | |||||||||||||
| CMRR | 120 dB |