QUAD, RAIL-TO-RAIL BIPOLAR PRECI
QUAD, RAIL-TO-RAIL BIPOLAR PRECI
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
QUAD, RAIL-TO-RAIL BIPOLAR PRECI
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA4205ADRCT-ND | OPA4205ADR | OPA4205ADR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | |
| Slew Rate | 4 V/µs | 4 V/µs | 4.00E-6 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |