Texas Instruments OPA454 High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable OPA454AIDDAR

Description
High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable 8-SO PowerPAD -55 to 125
Request a Quote Datasheet
Description
High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable 8-SO PowerPAD -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA454 High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable - OPA454AIDDAR - Texas Instruments
Dallas, TX, United States
OPA454 High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable
OPA454AIDDAR
OPA454 High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable OPA454AIDDAR
High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable 8-SO PowerPAD -55 to 125

High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable 8-SO PowerPAD -55 to 125

Buy Now Datasheet
Singapore, Singapore
100V 50mA 2.5MHz Operational Amplifier IC
687-OPA454AIDDAR
100V 50mA 2.5MHz Operational Amplifier IC 687-OPA454AIDDAR
High Voltage Op Amp, 100V, 50mA, 2.5MHz, 1-Ch, 8-SO Product overview: OPA454AIDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50mA, 2.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100V, 50mA, 2.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA454AIDDAR can be used for catalog matching and distributor lookup.

High Voltage Op Amp, 100V, 50mA, 2.5MHz, 1-Ch, 8-SO Product overview: OPA454AIDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50mA, 2.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100V, 50mA, 2.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA454AIDDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41370-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41370-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41370-2-ND
General Purpose Amplifier 1 Circuit 8-SO PowerPad

General Purpose Amplifier 1 Circuit 8-SO PowerPad

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41370-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41370-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41370-6-ND
General Purpose Amplifier 1 Circuit 8-SO PowerPad

General Purpose Amplifier 1 Circuit 8-SO PowerPad

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41370-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41370-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41370-1-ND
General Purpose Amplifier 1 Circuit 8-SO PowerPad

General Purpose Amplifier 1 Circuit 8-SO PowerPad

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA454AIDDAR - 082028-OPA454AIDDAR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA454AIDDAR
082028-OPA454AIDDAR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA454AIDDAR 082028-OPA454AIDDAR
Manufacturer: Texas Instruments Win Source Part Number: 082028-OPA454AIDDAR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 1.4pA Voltage - Input Offset: 200μV Family Name: OPA454 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 10 V to 100 V, ±5 V to 50 V Operating Supply Current: 3.2mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 2.5MHz Alternative Parts (Cross-Reference): CLC449AJE-TR13; CLC449AJE; OPA454AIDWDR; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082028-OPA454AIDDAR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 1.4pA
Voltage - Input Offset: 200μV
Family Name: OPA454
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 10 V to 100 V, ±5 V to 50 V
Operating Supply Current: 3.2mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 2.5MHz
Alternative Parts (Cross-Reference): CLC449AJE-TR13; CLC449AJE; OPA454AIDWDR;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA454AIDDAR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA454AIDDAR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA454AIDDAR
IC OPAMP GP 1 CIRC 8SOPWRPAD

IC OPAMP GP 1 CIRC 8SOPWRPAD

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA454AIDDAR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA454AIDDAR
Instrumentation, OP Amps, Buffer Amps OPA454AIDDAR
IC OPAMP GP 1 CIRC 8SOPWRPAD

IC OPAMP GP 1 CIRC 8SOPWRPAD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA454AIDDAR
Operational Amplifiers - Op Amps OPA454AIDDAR
Operational Amplifiers - Op Amps Hi Vltg Hi-Current OP AMP G=1 Stable

Operational Amplifiers - Op Amps Hi Vltg Hi-Current OP AMP G=1 Stable

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA454AIDDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA454AIDDAR
Instrumentation, OP Amps, Buffer Amps OPA454AIDDAR
General Purpose Amplifier 1 Circuit 8-SO PowerPad

General Purpose Amplifier 1 Circuit 8-SO PowerPad

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA454AIDDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA454AIDDAR
Integrated Circuits (ICs) - Linear - Amplifiers OPA454AIDDAR
IC OPAMP GP 1 CIRC 8SOPWRPAD

IC OPAMP GP 1 CIRC 8SOPWRPAD

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - OPA454AIDDAR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA454AIDDAR
Operational Amplifier/Comparator >> Operational Amplifier OPA454AIDDAR
1.4pA Single 2.5MHz SOIC-8-EP Operational Amplifier ROHS

1.4pA Single 2.5MHz SOIC-8-EP Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA454AIDDAR 687-OPA454AIDDAR 296-41370-2-ND 082028-OPA454AIDDAR OPA454AIDDAR OPA454AIDDAR OPA454AIDDAR OPA454AIDDAR OPA454AIDDAR OPA454AIDDAR
Product Name OPA454 High Voltage (100V), High-Current (50mA) Operational Amplifiers, G=1 Stable 100V 50mA 2.5MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA454AIDDAR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 100 volts 50 volts 10 to 100 volts 10 volts 100 volts
VOS 4 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 4000 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC401AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 150 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details