DigiKey Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| CMOS Amplifier 1 Circuit 8-SO | |
| CMOS Amplifier 2 Circuit 8-PDIP | |
| CMOS Amplifier 2 Circuit 8-SO | |
| CMOS Amplifier 2 Circuit 8-SOIC | |
| CMOS Amplifier 2 Circuit 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 4 Circuit 14-PDIP | |
| CMOS Amplifier 4 Circuit 14-SO | |
| CMOS Amplifier 4 Circuit 14-SOIC | |
| CMOS Amplifier 4 Circuit 14-SSOP | |
| CMOS Amplifier 4 Circuit 14-TSSOP | |
| DUAL PRECISION LOW-POWER SINGLE | |
| DUAL, 16-V, 525-KHZ, IN TO V-, 5 | |
| EXCALIBUR HIGH-SPEED LOW-POWER P | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SO | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit 8-TSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit 8-PDIP | |
| General Purpose Amplifier 2 Circuit 8-SOIC | |
| General Purpose Amplifier 4 Circuit 14-PDIP | |
| General Purpose Amplifier 4 Circuit 14-SO | |
| General Purpose Amplifier 4 Circuit 14-SOIC | |
| General Purpose Amplifier 4 Circuit 14-SSOP | |
| General Purpose Amplifier 4 Circuit 14-TSSOP | |
| General Purpose Amplifier 4 Circuit 16-SOIC | |
| HIGH-SPEED, LOW-POWER, PRECISION | |
| IC CMOS 1 CIRCUIT 8SO | |
| IC CMOS 4 CIRCUIT 14SOIC | |
| IC OPAMP CMOS 8SO | |
| IC OPAMP JFET 1 CIRCUIT 8SOIC | |
| J-FET Amplifier 1 Circuit 8-PDIP | |
| J-FET Amplifier 1 Circuit 8-SOIC | |
| J-FET Amplifier 2 Circuit 8-PDIP | |
| J-FET Amplifier 2 Circuit 8-SOIC | |
| J-FET Amplifier 4 Circuit 14-SOIC | |
| PRECISION LOW-POWER SINGLE SUPPL | |
| QUAD PRECISION LOW-POWER SINGLE | |
| QUAD, 16-V, 2-MHZ, 2-MV OFFSET V | |
| QUAD, 16-V, 2-MHZ, 5-MV OFFSET V | |
| QUAD, 16-V, 2-MHZ, IN TO V- OPER | |
| QUAD, 16-V, 525-KHZ, IN TO V-, 5 | |
| QUAD, 16-V, 85-KHZ, LOW POWER (1 |
| << Prev | Next >> |