The OPA4704UA is a quad CMOS operational amplifier designed for rail-to-rail input and output applications. It operates over a supply voltage range of 4V to 12V for single supply configurations and ±2V to ±6V for dual supplies. The device features a low quiescent current of 160µA per amplifier, making it suitable for battery-powered applications. It offers a gain-bandwidth product of 5MHz and a slew rate of 3V/µs, which supports high-speed signal processing. The OPA4704UA has a common-mode rejection ratio (CMRR) of 90dB and a low input offset voltage of 160µV, ensuring accurate signal amplification. It is specified for operation in a temperature range of -40°C to +85°C and is available in a 14-SOIC package. This operational amplifier is ideal for applications in automotive systems, portable equipment, active filters, transducer amplifiers, and data acquisition systems.
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-SOIC -40 to 85
Quad 3MHz CMOS Op Amp, Rail-to-Rail I/O, 12V Product overview: OPA4704UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4704UA can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 750uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 082029-OPA4704UA
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): MAX419ESD+; TLV2244CDG4; OPA4704UA; TLV2244CDR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4704UA | 687-OPA4704UA | OPA4704UA-ND | OPA4704UA | 082029-OPA4704UA | OPA4704UA | OPA4704UA | OPA4704UA |
| Product Name | OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier | Quad 3MHz 12V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704UA | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 4 to 12 volts | 4 volts | ||||
| VOS | 0.7500 millivolts | 0.1600 millivolts | 0.1600 millivolts | |||||
| Quiescent Current (IQ) | 200 microamps | |||||||
| CMRR | 80 dB |