General Purpose FET-Input Operational Amplifiers 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1233727-OPA4131PJ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Family Name: OPA4131
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 25mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 4MHz
Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL074AIN; TL064BMN; MC34004AN;
Introduction Date: December 08, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quad FET Op Amp, 4MHz BW, 50pA Ib, 1.5mA Is, 18V, 14-PDIP Product overview: OPA4131PJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 1.5mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 1.5mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4131PJ can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1000uV Offset-Max, PDIP14
J-FET Amplifier 4 Circuit 14-PDIP
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4131PJ | 1233727-OPA4131PJ | 687-OPA4131PJ | OPA4131PJ | OPA4131PJ-ND | OPA4131PJ | OPA4131PJ | OPA4131PJ | OPA4131PJ |
| Product Name | OPA4131 General Purpose FET-Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4131PJ | Quad 4MHz 1.5mA 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 9 to 36 volts | 18 volts | 9 volts | ||||||
| VOS | 1 millivolts | 0.2000 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 1750 microamps | ||||||||
| CMRR | 70 dB |