Texas Instruments OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4350EA/2K5

Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Request a Quote Datasheet
Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA4350EA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA4350EA/2K5
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4350EA/2K5
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85

High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5 - 042009-OPA4350EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5
042009-OPA4350EA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5 042009-OPA4350EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 042009-OPA4350EA/2K5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 5.2mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 38MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Signal Processing, Imaging, Video & Vision, Test & Measurement, Automation & Process Control, Audio, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 042009-OPA4350EA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 38MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Signal Processing, Imaging, Video & Vision, Test & Measurement, Automation & Process Control, Audio, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Quad 38MHz 22V 5.5V Operational Amplifier IC
687-OPA4350EA/2K5
Quad 38MHz 22V 5.5V Operational Amplifier IC 687-OPA4350EA/2K5
Quad Op Amp, 38MHz BW, Rail-to-Rail, 22V/µs Slew, 5.5V, SSOP Product overview: OPA4350EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 38MHz, 22V, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 38MHz, 22V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350EA/2K5 can be used for catalog matching and distributor lookup.

Quad Op Amp, 38MHz BW, Rail-to-Rail, 22V/µs Slew, 5.5V, SSOP Product overview: OPA4350EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 38MHz, 22V, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 38MHz, 22V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4350EA/2K5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4350EA/2K5-ND
Instrumentation, Op Amps, Buffer Amps OPA4350EA/2K5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4350EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4350EA/2K5
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4350EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4350EA/2K5
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4350EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4350EA/2K5
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4350EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4350EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA4350EA/2K5
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site
IC OPAMP GP 4 CIRCUIT 16SSOP - 815-OPA4350EA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 16SSOP
815-OPA4350EA/2K5
IC OPAMP GP 4 CIRCUIT 16SSOP 815-OPA4350EA/2K5
IC OPAMP GP 4 CIRCUIT 16SSOP

IC OPAMP GP 4 CIRCUIT 16SSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA4350EA/2K5
High Speed Operational Amplifiers OPA4350EA/2K5
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA4350EA/2K5 042009-OPA4350EA/2K5 687-OPA4350EA/2K5 OPA4350EA/2K5-ND OPA4350EA/2K5 OPA4350EA/2K5 OPA4350EA/2K5 OPA4350EA/2K5 815-OPA4350EA/2K5 OPA4350EA/2K5
Product Name OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/2K5 Quad 38MHz 22V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 4 CIRCUIT 16SSOP High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 7500 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
7 suppliers
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402QXA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details