Texas Instruments OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp OPA4180IPW

Description
0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp 14-TSSOP -40 to 105
Request a Quote Datasheet
Description
0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp 14-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp - OPA4180IPW - Texas Instruments
Dallas, TX, United States
OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp
OPA4180IPW
OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp OPA4180IPW
0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp 14-TSSOP -40 to 105

0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp 14-TSSOP -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319900-OPA4180IPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319900-OPA4180IPW
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319900-OPA4180IPW
Manufacturer: Texas Instruments Win Source Part Number: 1319900-OPA4180IPW Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 4 Standard Package: 90 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.8V/µs Gain Bandwidth Product: 2 MHz Current - Input Bias: 250 pA Voltage - Input Offset: 15 µV Current - Supply: 450µA (x4 Channels) Current - Output / Channel: 18 mA Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 105°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TEXTISOPA4180IPW,215 6-OPA4180IPW,OPA4180 IPW-ND,296-36436-5 Base Product Number: OPA4180 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319900-OPA4180IPW
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 250 pA
Voltage - Input Offset: 15 µV
Current - Supply: 450µA (x4 Channels)
Current - Output / Channel: 18 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TEXTISOPA4180IPW,2156-OPA4180IPW,OPA4180IPW-ND,296-36436-5
Base Product Number: OPA4180
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Singapore, Singapore
Quad 2MHz 36V TSSOP Operational Amplifier IC
687-OPA4180IPW
Quad 2MHz 36V TSSOP Operational Amplifier IC 687-OPA4180IPW
Quad Zero Drift Op Amp, 2MHz BW, 15uV Vos, 10nV/rtHz Noise, 36V, TSSOP Product overview: OPA4180IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2MHz, 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2MHz, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4180IPW can be used for catalog matching and distributor lookup.

Quad Zero Drift Op Amp, 2MHz BW, 15uV Vos, 10nV/rtHz Noise, 36V, TSSOP Product overview: OPA4180IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2MHz, 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2MHz, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4180IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36436-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36436-5-ND
Instrumentation, Op Amps, Buffer Amps 296-36436-5-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Ic, Op-Amp, Precision, 2Mhz, Tssop-14; No. Of Amplifiers Texas Instruments - 28AH4593 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp, Precision, 2Mhz, Tssop-14; No. Of Amplifiers Texas Instruments
28AH4593
Ic, Op-Amp, Precision, 2Mhz, Tssop-14; No. Of Amplifiers Texas Instruments 28AH4593
IC, OP-AMP, PRECISION, 2MHZ, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP-AMP, PRECISION, 2MHZ, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4180IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4180IPW
Integrated Circuits (ICs) - Linear - Amplifiers OPA4180IPW
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4180IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4180IPW
Instrumentation, OP Amps, Buffer Amps OPA4180IPW
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4180IPW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4180IPW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4180IPW
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4180IPW
Operational Amplifiers - Op Amps OPA4180IPW
Operational Amplifiers - Op Amps Quad,Low Noise,RR 36V 0-Drift Op Amp

Operational Amplifiers - Op Amps Quad,Low Noise,RR 36V 0-Drift Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4180IPW 1319900-OPA4180IPW 687-OPA4180IPW 296-36436-5-ND 28AH4593 OPA4180IPW OPA4180IPW OPA4180IPW OPA4180IPW
Product Name OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Quad 2MHz 36V TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Ic, Op-Amp, Precision, 2Mhz, Tssop-14; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 4 to 36 volts 4.5 volts
VOS 0.0750 millivolts 0.0150 millivolts 0.0150 millivolts
Quiescent Current (IQ) 525 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102M2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers