Texas Instruments OPA567 Rail-to-Rail I/O, 2A Power Amplifier OPA567AIRHGR

Description
Rail-to-Rail I/O, 2A Power Amplifier 12-VQFN -55 to 125
Request a Quote Datasheet
Description
Rail-to-Rail I/O, 2A Power Amplifier 12-VQFN -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA567 Rail-to-Rail I/O, 2A Power Amplifier - OPA567AIRHGR - Texas Instruments
Dallas, TX, United States
OPA567 Rail-to-Rail I/O, 2A Power Amplifier
OPA567AIRHGR
OPA567 Rail-to-Rail I/O, 2A Power Amplifier OPA567AIRHGR
Rail-to-Rail I/O, 2A Power Amplifier 12-VQFN -55 to 125

Rail-to-Rail I/O, 2A Power Amplifier 12-VQFN -55 to 125

Buy Now Datasheet
2A 1.2MHz 5.5V VQFN Operational Amplifier IC - 687-OPA567AIRHGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 1.2MHz 5.5V VQFN Operational Amplifier IC
687-OPA567AIRHGR
2A 1.2MHz 5.5V VQFN Operational Amplifier IC 687-OPA567AIRHGR
2A Op Amp, 1.2MHz BW, 2.7-5.5V, VQFN Product overview: OPA567AIRHGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1.2MHz, 5.5V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2A, 1.2MHz, 5.5V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA567AIRHGR can be used for catalog matching and distributor lookup.

2A Op Amp, 1.2MHz BW, 2.7-5.5V, VQFN Product overview: OPA567AIRHGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1.2MHz, 5.5V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2A, 1.2MHz, 5.5V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA567AIRHGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGR - 1233839-OPA567AIRHGR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGR
1233839-OPA567AIRHGR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGR 1233839-OPA567AIRHGR
Manufacturer: Texas Instruments Win Source Part Number: 1233839-OPA567AIRHGR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 12-VQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 500μV Family Name: OPA567 Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA Manufacturer Homepage: www.ti.com Manufacturer Package: 12-VQFN (5x5) Output Current per Channel: 2.4A SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1.2MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX40007AUT+T; MAX40006AUT+; MAX44260AYT+; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233839-OPA567AIRHGR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 12-VQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: OPA567
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-VQFN (5x5)
Output Current per Channel: 2.4A
SR - Slew Rate: 1.2 V/μs
GBP - Gain Bandwidth Product: 1.2MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX40007AUT+T; MAX40006AUT+; MAX44260AYT+;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46166-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46166-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46166-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)

General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46166-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46166-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46166-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)

General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46166-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46166-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46166-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)

General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA567AIRHGR
Instrumentation, OP Amps, Buffer Amps OPA567AIRHGR
General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)

General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA567AIRHGR
Instrumentation, OP Amps, Buffer Amps OPA567AIRHGR
IC OPAMP GP 1 CIRCUIT 12VQFN

IC OPAMP GP 1 CIRCUIT 12VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA567AIRHGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA567AIRHGR
Integrated Circuits (ICs) - Linear - Amplifiers OPA567AIRHGR
IC OPAMP GP 1 CIRCUIT 12VQFN

IC OPAMP GP 1 CIRCUIT 12VQFN

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA567AIRHGR
Operational Amplifiers - Op Amps OPA567AIRHGR
Operational Amplifiers - Op Amps Rail-to-Rail I/O 2A Power Amplifier

Operational Amplifiers - Op Amps Rail-to-Rail I/O 2A Power Amplifier

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA567AIRHGR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA567AIRHGR
IC OPAMP GP 1 CIRCUIT 12VQFN

IC OPAMP GP 1 CIRCUIT 12VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA567AIRHGR 687-OPA567AIRHGR 1233839-OPA567AIRHGR 296-46166-2-ND OPA567AIRHGR OPA567AIRHGR OPA567AIRHGR OPA567AIRHGR OPA567AIRHGR
Product Name OPA567 Rail-to-Rail I/O, 2A Power Amplifier 2A 1.2MHz 5.5V VQFN Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type VQFN Tape and Reel 12-VQFN Exposed Pad 12-VQFN Exposed Pad Surface Mount Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 volts 2.5 volts
Slew Rate 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.20E-6 V/µs
Unlock Full Specs
to access all available technical data