High Precision, Low Noise Operational Amplifiers 14-PDIP
General Purpose Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082021-OPA4228PA
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 11 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 33MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quad Op Amp, 33MHz BW, 200uV Vos, 120dB CMRR, 18V, PDIP Product overview: OPA4228PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 33MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 33MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4228PA can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
OP AMP, QUAD LOW NOISE, 4228, DIP14; No. of Amplifiers:4 Amplifier; Bandwidth:33MHz; Slew Rate:11V/µs; Supply Voltage Range:± 2.5V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
Precision Amplifiers High Prec Low Noise Oper Amplifier
OP AMP, QUAD LOW NOISE, 4228, DIP14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:33MHZ; SLEW RATE:11V/µS; SUPPLY VOLTAGE RANGE:± 2.5V TO ± 18V, ± 5V TO ± 15V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA4228PA | 296-41592-5-ND | 082021-OPA4228PA | 6605572 | 6605572P | 687-OPA4228PA | OPA4228PA | OPA4228PA | 52AH7368 | OPA4228PA | 16869509 | OPA4228PA |
| Product Name | OPA4228 High Precision, Low Noise Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4228PA | Op Amps | Op Amps | Quad 33MHz 18V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad Low Noise, 4228, Dip14; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 18 volts | 2.5 to 18 volts | 5 volts | |||||||
| VOS | 0.0750 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||||||
| Quiescent Current (IQ) | 3800 microamps | |||||||||||
| CMRR | 120 dB |