Single-Supply, MicroPower Operational Amplifiers 14-PDIP
Operational Amplifier, 4 Func, 300uV Offset-Max, BIPolar, PDIP14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 131806-OPA4251PA
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.01 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 27μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 35kHz
Alternative Parts (Cross-Reference): OP484FPZ; OPA4241PA; OPA4251PA; OPA4251PAG4;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
4-Ch Op Amp, 35kHz GBW, 18V, 27uA, 120dB Gain, PDIP Product overview: OPA4251PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35kHz, 18V, 27uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35kHz, 18V, 27uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4251PA can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4251PA | OPA4251PA | OPA4251PA-ND | 131806-OPA4251PA | 687-OPA4251PA | OPA4251PA | OPA4251PA |
| Product Name | OPA4251 Single-Supply, MicroPower Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251PA | 35kHz 18V 27uA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 18 volts | 2.7 volts | |||
| GBW | 0.0350 MHz | 0.0350 MHz | 0.0350 MHz | ||||
| Slew Rate | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 1.00E-8 V/µs | 0.0100 V/µs | |
| CMRR | 100 dB |