11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 14-TSSOP -40 to 125
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233732-OPA4140AIPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quad Op Amp, 11MHz, Low Noise, Rail-to-Rail, 18V, TSSOP Product overview: OPA4140AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 11MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 11MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4140AIPW can be used for catalog matching and distributor lookup.
OP-AMP, QUAD, 11MHZ, 20V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
OP-AMP, QUAD, 11MHZ, 20V/US, TSSOP-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:11MHZ; SLEW RATE:20V/µS; SUPPLY VOLTAGE RANGE:4.5V TO 36V, ± 2.25V TO ± 18V; AMPLIFIER CASE STYLE:TSSOP; NO. OF PINS:14PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 4 CIRCUIT 14TSSOP
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
Precision Amplifiers 11MHz,Sgl Supply,Low Noise,Prec,R-R Out
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4140AIPW | 296-28440-5-ND | 1233732-OPA4140AIPW | 2525527P | 687-OPA4140AIPW | 29AH6991 | 48857527 | OPA4140AIPW | OPA4140AIPW | OPA4140AIPW | OPA4140AIPW | OPA4140AIPW |
| Product Name | OPA4140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4140AIPW | Op Amps | Quad 11MHz 18V TSSOP Operational Amplifier IC | Op-Amp, Quad, 11Mhz, 20V/us, Tssop-14; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||||
| Package Type | SOIC,TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP | Bulk | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) | |||||
| Features | Rail-Rail-Out | |||||||||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||||||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs |