Texas Instruments OPA4209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA4209AIPW

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA4209AIPW - Texas Instruments
Dallas, TX, United States
OPA4209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA4209AIPW
OPA4209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA4209AIPW
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 14-TSSOP -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
 - OPA4209AIPW - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 150uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 150uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Op Amps - 1977433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977433
Op Amps 1977433
Texas Instruments OPA4209AIPW

Texas Instruments OPA4209AIPW

Supplier's Site
Op Amps - 1977435P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977435P
Op Amps 1977435P
Texas Instruments OPA4209AIPW

Texas Instruments OPA4209AIPW

Supplier's Site
Op Amps - 1977435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977435
Op Amps 1977435
Texas Instruments OPA4209AIPW

Texas Instruments OPA4209AIPW

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-28045-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28045-5-ND
Instrumentation, Op Amps, Buffer Amps 296-28045-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 18MHz 36V TSSOP Operational Amplifier IC
687-OPA4209AIPW
Quad 18MHz 36V TSSOP Operational Amplifier IC 687-OPA4209AIPW
Quad Op Amp, 18MHz, 36V, 120dB CMRR, RRO, 14-TSSOP Product overview: OPA4209AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18MHz, 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18MHz, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4209AIPW can be used for catalog matching and distributor lookup.

Quad Op Amp, 18MHz, 36V, 120dB CMRR, RRO, 14-TSSOP Product overview: OPA4209AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18MHz, 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18MHz, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4209AIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4209AIPW - 1233748-OPA4209AIPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4209AIPW
1233748-OPA4209AIPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4209AIPW 1233748-OPA4209AIPW
Manufacturer: Texas Instruments Win Source Part Number: 1233748-OPA4209AIPW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1nA Voltage - Input Offset: 35μV Family Name: OPA4209 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Output Current per Channel: 65mA SR - Slew Rate: 6.4 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Alternative Parts (Cross-Reference): ADA4091-4ARUZ-RL; MAX44245AUD+; MAX44245AUD+T; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233748-OPA4209AIPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1nA
Voltage - Input Offset: 35μV
Family Name: OPA4209
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 65mA
SR - Slew Rate: 6.4 V/μs
GBP - Gain Bandwidth Product: 18MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): ADA4091-4ARUZ-RL; MAX44245AUD+; MAX44245AUD+T;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4209AIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4209AIPW
Instrumentation, OP Amps, Buffer Amps OPA4209AIPW
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4209AIPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4209AIPW
Integrated Circuits (ICs) - Linear - Amplifiers OPA4209AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4209AIPW
Operational Amplifiers - Op Amps OPA4209AIPW
Operational Amplifiers - Op Amps 2.2nV/rtHz,18MHz Prec,RRO,36V Op Amp

Operational Amplifiers - Op Amps 2.2nV/rtHz,18MHz Prec,RRO,36V Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4209AIPW - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4209AIPW
Instrumentation, OP Amps, Buffer Amps OPA4209AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4209AIPW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4209AIPW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4209AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Ic, Op Amp, Rro, 18Mhz, 14Tssop; No. Of Amplifiers Texas Instruments - 28AH4598 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Rro, 18Mhz, 14Tssop; No. Of Amplifiers Texas Instruments
28AH4598
Ic, Op Amp, Rro, 18Mhz, 14Tssop; No. Of Amplifiers Texas Instruments 28AH4598
IC, OP AMP, RRO, 18MHZ, 14TSSOP; No. of Amplifiers:4 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, RRO, 18MHZ, 14TSSOP; No. of Amplifiers:4 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4209AIPW OPA4209AIPW 1977433 1977435P 296-28045-5-ND 687-OPA4209AIPW 1233748-OPA4209AIPW OPA4209AIPW OPA4209AIPW OPA4209AIPW OPA4209AIPW OPA4209AIPW 28AH4598
Product Name OPA4209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Quad 18MHz 36V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4209AIPW Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Rro, 18Mhz, 14Tssop; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 36 volts 18 volts 4.5 volts 4.5 volts 2.25 to 18 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
INA117 High Common-Mode Voltage Difference Amplifier - INA117PG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
6 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC337DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers