The OPA552 is a high-voltage, high-current operational amplifier designed for applications such as telephony, audio, servo, and test equipment. It features a continuous output current of 200 mA, a slew rate of 24 V/µs, and a bandwidth of 12 MHz. The device operates from supply voltages of ±4 V to ±30 V and provides an output swing within 2 V of the rails. It includes thermal shutdown and output current limiting protection, with a thermal shutdown indicator flag. The OPA552FA/500 variant is packaged in a DDPAK/TO-263-7 surface-mount format with a body size of 10.1 mm × 8.99 mm and is rated for operation over the temperature range of -40°C to +125°C.
High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263
Manufacturer: Texas Instruments
Win Source Part Number: 1085055-OPA552FA/500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 24 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 7mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
High-Voltage Op Amp, 12MHz BW, 200mA Output, TO-263 Product overview: OPA552FA/500 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 200mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 200mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA552FA/500 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
Operational Amplifiers - Op Amps High-Volt High-Crnt Oper Amplifier
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA552FA/500 | 1085055-OPA552FA/500 | 687-OPA552FA/500 | 296-41479-6-ND | OPA552FA/500 | OPA552FA/500 | OPA552FA/500 | OPA552FA/500 | OPA552FA/500 |
| Product Name | OPA552 High-Voltage, High-Current Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA552FA/500 | 12MHz 200mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 30 volts | 8 to 60 volts | 30 volts | 8 volts | 8 volts | ||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 8500 microamps | ||||||||
| CMRR | 92 dB |