Rail-to-Rail I/O, 2A Power Amplifier 12-VQFN -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 145283-OPA567AIRHGT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-VQFN (5x5)
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 9mA
Channel Output Current: 2.4A
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Motor Drive & Control
2A Op Amp, 1.2MHz BW, 2.7-5.5V, VQFN Product overview: OPA567AIRHGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1.2MHz, 5.5V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2A, 1.2MHz, 5.5V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA567AIRHGT can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2000uV Offset-Max, PQCC12
General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)
General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)
General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)
IC OPAMP GP 1 CIRCUIT 12VQFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 12-VQFN (5x5)
IC, OP-AMP GP R-R 1.2MHZ 12VQFN; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:1.2V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:QFN; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 12VQFN
IC OPAMP GP 1 CIRCUIT 12VQFN
Operational Amplifiers - Op Amps Rail-to-Rail I/O 2A Power Amplifier
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA567AIRHGT | 145283-OPA567AIRHGT | 6609903 | 6609903P | 687-OPA567AIRHGT | OPA567AIRHGT | 296-18697-1-ND | OPA567AIRHGT | OPA567AIRHGT | 28AH4630 | OPA567AIRHGT | OPA567AIRHGT | OPA567AIRHGT |
| Product Name | OPA567 Rail-to-Rail I/O, 2A Power Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA567AIRHGT | Op Amps | Op Amps | 2A 1.2MHz 5.5V VQFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Gp R-R 1.2Mhz 12Vqfn; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||||||
| Package Type | VQFN | 12-VQFN (5x5) | Qfn | QFN | Tape and Reel | VQFN12 | 12-VQFN Exposed Pad | 12-VQFN Exposed Pad | Surface Mount | -40degC ~ 85degC | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | 2.5 volts | |||||||||
| Source Current (IS) | 9 milliamps | 9 milliamps | 9 milliamps | 9 milliamps | |||||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts |