500MHz, Fixed Gain of +2V/V, JFET input amplifier 8-SON -40 to 85
500MHz JFET Op Amp, 2675V/µs Slew Rate, 62dB Gain, 8-SON Product overview: OPA653IDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 2675V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 2675V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA653IDRBT can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SON (3x3)
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1085074-OPA653IDRBT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: J-FET
Slew Rate: 2675 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: ±3.5 V to 6.5 V
Operating Supply Current: 32mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
J-FET Amplifier 1 Circuit 8-SON (3x3)
High Speed Operational Amplifiers 500MHz,Fixed Gain +2V/V,JFET inp Amp
IC OPAMP JFET 1 CIRCUIT 8SON
IC OPAMP JFET 1 CIRCUIT 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA653IDRBT | 687-OPA653IDRBT | 296-24073-2-ND | OPA653IDRBT | 1085074-OPA653IDRBT | OPA653IDRBT | OPA653IDRBT | OPA653IDRBT | OPA653IDRBT |
| Product Name | OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier | 500MHz 2675V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDRBT | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SON,SOT-23 | Tape and Reel | 8-VDFN Exposed Pad | VSON8 | 8-SON (3x3) | 8-VDFN Exposed Pad | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 13 volts | 3.5 to 6.5 volts | 7 volts | ||||||
| Slew Rate | 2675 V/µs | 2675 V/µs | 2675 V/µs | 2675 V/µs | 0.0027 V/µs |