General Purpose FET-Input Operational Amplifiers 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 026119-OPA4131NA
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quad FET Op Amp, 1MHz BW, 50pA Ib, 18V, 14-SOIC Product overview: OPA4131NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4131NA can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifier, 4 Func, 1000uV Offset-Max, PDSO14
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier
J-FET Amplifier 4 Circuit 14-SOIC
IC, OP AMP, FET INPUT, 4 AMPLIFIER, BANDWIDTH 1MHZ, SLEW RATE 10V/S, SUPPLY VOLTAGE -/+4.5V TO -/+18V, SURFACE MOUNT, SOIC-14, OPERATING TEMP. -40C TO +85C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, FET INPUT; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:10V/µs; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4131NA | 026119-OPA4131NA | 687-OPA4131NA | OPA4131NA-ND | OPA4131NA | 6610937 | 6610937P | OPA4131NA | OPA4131NA | 16787427 | 28AH4582 | OPA4131NA | OPA4131NA | OPA4131NA |
| Product Name | OPA4131 General Purpose FET-Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4131NA | Quad 1MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Ic, Op Amp, Fet Input; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 18 volts | 4.5 to 18 volts | 9 volts | 9 volts | ||||||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||||||
| Quiescent Current (IQ) | 1750 microamps | |||||||||||||
| CMRR | 70 dB |