Win Source Part Number: 975825-OPA607IDCKT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9 MHz
Amplifier Type: CMOS
Slew Rate: 24V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 120 µV
Current - Supply: 900µA
Current - Output / Channel: 60 mA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA607IDCKTCT,29
Base Product Number: OPA607
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
Low power, precision, 50 MHz decompensated CMOS operational amplifier for cost sensitive systems 6-SC70 -40 to 125 Product overview: OPA607IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 50 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA607IDCKT can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC CMOS 1 CIRCUIT SC70-6
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC CMOS 1 CIRCUIT SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 975825-OPA607IDCKT | 687-OPA607IDCKT | 296-OPA607IDCKTCT-ND | OPA607IDCKT | OPA607IDCKT | OPA607IDCKT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Low-Power 50 MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | ||
| VOS | 0.1200 millivolts | 0.1200 millivolts | ||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA | ||||
| GBW | 50 MHz | 50 MHz | ||||
| Slew Rate | 24 V/µs | 24 V/µs | 24 V/µs | 2.40E-5 V/µs |