The OPA4377 is a quad CMOS operational amplifier with a 5.5 MHz gain bandwidth product, 7.5 nV/√Hz voltage noise at 1 kHz, and a maximum offset voltage of 1 mV. It operates from a 2.2 V to 5.5 V supply with a quiescent current of 0.76 mA per channel and provides rail-to-rail output. The device is available in a TSSOP-14 package and is specified for operation from -40°C to +125°C. It features unity-gain stability, EMI input filtering, and low input bias current of 0.2 pA.
Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 14-TSSOP -40 to 125
Quad Op Amp, Low Noise, Rail-to-Rail, 5.5MHz, 14-Pin TSSOP Product overview: OPA4377AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4377AIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085023-OPA4377AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 250μV
Family Name: OPA4377
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Alternative Parts (Cross-Reference): TSV914AIPT; TSV914IPT; TSV914IYPT; LMV824AIYPT;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier, 4 Func, 1000uV Offset-Max, CMOS, PDSO14
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Low-Cost,Low Noise 5.5MHz CMOS Op Amp
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4377AIPWR | 687-OPA4377AIPWR | 1085023-OPA4377AIPWR | 296-44360-1-ND | OPA4377AIPWR | OPA4377AIPWR | OPA4377AIPWR | OPA4377AIPWR | OPA4377AIPWR | OPA4377AIPWR |
| Product Name | OPA4377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier | Quad 5.5MHz TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4377AIPWR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | ||||||
| VOS | 1 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1050 microamps | |||||||||
| CMRR | 70 dB |