The OPA4340UAG4 is a quad, single-supply, rail-to-rail operational amplifier in a 14-pin SOIC package, measuring 8.65 mm by 3.91 mm. It operates from a 2.5 V to 5.5 V supply with input common-mode voltage extending 500 mV below ground and 500 mV above the positive rail. The output swings within 1 mV of the supply rails with a 100-kΩ load. It has a bandwidth of 5.5 MHz, a slew rate of 6 V/µs, and a quiescent current of 750 µA per channel. The device is specified for operation from -40°C to 85°C and is certified to Level-3-260C-168 HR MSL rating. It features rail-to-rail input and output, low THD+N of 0.0007% at 1 kHz, and independent circuitry per channel for minimal crosstalk.
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 060914-OPA4340UAG4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5.5V, 14-SOIC Product overview: OPA4340UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4340UAG4 can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4340UAG4 | 060914-OPA4340UAG4 | OPA4340UAG4-ND | 687-OPA4340UAG4 | OPA4340UAG4 | OPA4340UAG4 | OPA4340UAG4 | OPA4340UAG4 |
| Product Name | OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340UAG4 | Instrumentation, Op Amps, Buffer Amps | Quad 5.5MHz 5.5V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | |||||||
| CMRR | 80 dB |