Texas Instruments OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AIPWR

Description
1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp - OPA4348AIPWR - Texas Instruments
Dallas, TX, United States
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp
OPA4348AIPWR
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AIPWR
1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125

1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
 - OPA4348AIPWR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWR - 026137-OPA4348AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWR
026137-OPA4348AIPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWR 026137-OPA4348AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 026137-OPA4348AIPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Family Name: OPA4348 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TSV324AIYPT; TS1854IPT; TSV634IPT; TSV524IYPT; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Sensing & Instrumentation, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 026137-OPA4348AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA4348
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TSV324AIYPT; TS1854IPT; TSV634IPT; TSV524IYPT;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Sensing & Instrumentation, Medical

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 45uA 5.5V Operational Amplifier IC
687-OPA4348AIPWR
Quad 1MHz 45uA 5.5V Operational Amplifier IC 687-OPA4348AIPWR
Quad Op Amp, 1MHz, 45uA, RRIO, 5.5V, 14-TSSOP Product overview: OPA4348AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 45uA, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AIPWR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz, 45uA, RRIO, 5.5V, 14-TSSOP Product overview: OPA4348AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 45uA, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29283-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29283-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29283-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29283-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29283-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29283-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29283-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29283-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29283-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4348AIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4348AIPWR
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4348AIPWR
Instrumentation, OP Amps, Buffer Amps OPA4348AIPWR
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4348AIPWR
Operational Amplifiers - Op Amps OPA4348AIPWR
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Quad Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Quad Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4348AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4348AIPWR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4348AIPWR
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4348AIPWR
Instrumentation, OP Amps, Buffer Amps OPA4348AIPWR
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4348AIPWR OPA4348AIPWR 026137-OPA4348AIPWR 687-OPA4348AIPWR 296-29283-6-ND OPA4348AIPWR OPA4348AIPWR OPA4348AIPWR OPA4348AIPWR OPA4348AIPWR
Product Name OPA4348 1MHz, 45uA, RRIO, Quad Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWR Quad 1MHz 45uA 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 volts 5.5 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data