Manufacturer: Texas Instruments
Win Source Part Number: 929662-OPA4197ID
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OPA4197
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Quad Op Amp, 36V, Precision, Rail-to-Rail, 14-SOIC, 125C Product overview: OPA4197ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4197ID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Precision Amplifiers 36-V, Precision, Rail-to-Rail Input Output, Low Offset Voltage Op Amp 14-SOIC -40 to 125
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 929662-OPA4197ID | 687-OPA4197ID | 296-45121-5-ND | OPA4197ID | OPA4197ID | OPA4197ID | OPA4197ID | OPA4197ID |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4197ID | Quad 36V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Operating Range | Automotive | |||||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps |