High-Voltage, High-Current Op Amp, Excellent Output Swing 11-Power Package -40 to 85
Power Amplifier 1 Circuit 11-Power Package
Manufacturer: Texas Instruments
Win Source Part Number: 1085052-OPA549SG3
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 9 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 11-Power Package
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 26mA
Channel Output Current: 10A
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
High-Voltage, High-Current Op Amp, 8A Output, 900kHz BW, TO-220 Product overview: OPA549SG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 900kHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8A, 900kHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA549SG3 can be used for catalog matching and distributor lookup.
IC OPAMP POWER 1 CIRC 11PWRPACK
Power Amplifier 1 Circuit 11-Power Package
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
OP AMP, HIGH VOLT 8A, SMD, PFM-11; No. of Amplifiers:1 Amplifier; Bandwidth:900kHz; Slew Rate:9V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:TO-220; No. of Pins:11Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP POWER 1 CIRC 11PWRPACK
IC OPAMP POWER 1 CIRC 11PWRPACK
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | OPA549SG3 | 296-50643-ND | 1085052-OPA549SG3 | 687-OPA549SG3 | 815-OPA549SG3 | OPA549SG3 | OPA549SG3 | 29AH7001 | OPA549SG3 | OPA549SG3 |
| Product Name | OPA549 High-Voltage, High-Current Op Amp, Excellent Output Swing | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA549SG3 | 8A 900kHz TO-220 Operational Amplifier IC | IC OPAMP POWER 1 CIRC 11PWRPACK | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, High Volt 8A, Smd, Pfm-11; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 60 volts | 8 to 60 volts | 30 volts | 4 to 30 volts | 60 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 35000 microamps | |||||||||
| CMRR | 80 dB |