Win Source Part Number: 1339684-OPA462IDDA
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Amplifier Type: General Purpose
Slew Rate: 25V/µs
Gain Bandwidth Product: 6.5 MHz
Current - Input Bias: 1.4 pA
Voltage - Input Offset: 200 µV
Current - Supply: 3.2mA
Current - Output / Channel: 30 mA
Mounting Type: Surface Mount
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA462
Voltage - Supply Span (Min): 12 V
Voltage - Supply Span (Max): 180 V
Op Amp, 180V, 6.5MHz BW, 32V/µs SR, 8-Pin SOIC Product overview: OPA462IDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 6.5MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180V, 6.5MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA462IDDA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRC 8SOPWRPAD
IC OPAMP GP 1 CIRC 8SOPWRPAD
General Purpose Amplifier 1 Circuit 8-SO PowerPad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1339684-OPA462IDDA | 687-OPA462IDDA | 296-OPA462IDDA-ND | OPA462IDDA | OPA462IDDA | OPA462IDDA |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 180V 6.5MHz 32V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3.2 milliamps | 3.2 milliamps | 3.2 milliamps | 3.2 milliamps | ||
| VOS | 0.2000 millivolts | 0.2000 millivolts | ||||
| IBIAS | 1.40E-6 µA | 1.40E-6 µA | ||||
| GBW | 6.5 MHz | 6.5 MHz | ||||
| Slew Rate | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | 25 V/µs |