High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85
Power Amplifier 1 Circuit TO-220-7
Manufacturer: Texas Instruments
Win Source Part Number: 026155-OPA548T
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 10 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2mV
Family Name: OPA548
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 17mA
Channel Output Current: 5A
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): OPA548TG3; OPA548TG4; OPA548F;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management, Test & Measurement, Signal Processing, Audio
Power Op Amp, 3A Output, 60V Supply, 1MHz BW, TO-220 Product overview: OPA548T from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V, 1MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3A, 60V, 1MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA548T can be used for catalog matching and distributor lookup.
OP AMP, 8-60V, 3A, 1MHZ, 10V/US, 7TO220; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:10V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:TO-220; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Power Amplifier 1 Circuit TO-220-7
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
IC POWER 1 CIRCUIT TO220-7
IC POWER 1 CIRCUIT TO220-7
OPA548 HIGH-VOLTAGE, HIGH-CURREN
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA548T | 296-23089-5-ND | 026155-OPA548T | 1977451 | 1977451P | 687-OPA548T | 33AH4619 | OPA548T | OPA548T | OPA548T | OPA548T | OPA548T |
| Product Name | OPA548 High-Voltage, High-Current Op Amp, Excellent Output Swing | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA548T | Op Amps | Op Amps | 3A 60V 1MHz TO-220 Operational Amplifier IC | Op Amp, 8-60V, 3A, 1Mhz, 10V/us, 7To220; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 60 volts | 8 to 60 volts | 60 volts | 30 volts | 4 to 30 volts | 8 volts | ||||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||||
| Quiescent Current (IQ) | 20000 microamps | |||||||||||
| CMRR | 80 dB |