Texas Instruments OPA4251 Single-Supply, MicroPower Operational Amplifiers OPA4251UA

Description
Single-Supply, MicroPower Operational Amplifiers 14-SOIC
Request a Quote Datasheet
Description
Single-Supply, MicroPower Operational Amplifiers 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4251 Single-Supply, MicroPower Operational Amplifiers - OPA4251UA - Texas Instruments
Dallas, TX, United States
OPA4251 Single-Supply, MicroPower Operational Amplifiers
OPA4251UA
OPA4251 Single-Supply, MicroPower Operational Amplifiers OPA4251UA
Single-Supply, MicroPower Operational Amplifiers 14-SOIC

Single-Supply, MicroPower Operational Amplifiers 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4251UA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4251UA-ND
Instrumentation, Op Amps, Buffer Amps OPA4251UA-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 35kHz 18V SOIC Operational Amplifier IC
687-OPA4251UA
Quad 35kHz 18V SOIC Operational Amplifier IC 687-OPA4251UA
Quad Op Amp, 35kHz BW, 18V, 4nA Ib, 100uV Vos, SOIC Product overview: OPA4251UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 35kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 35kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4251UA can be used for catalog matching and distributor lookup.

Quad Op Amp, 35kHz BW, 18V, 4nA Ib, 100uV Vos, SOIC Product overview: OPA4251UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 35kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 35kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4251UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251UA - 1084988-OPA4251UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251UA
1084988-OPA4251UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251UA 1084988-OPA4251UA
Manufacturer: Texas Instruments Win Source Part Number: 1084988-OPA4251UA Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.01 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 50μV Family Name: OPA4251 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 27μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 35kHz Alternative Parts (Cross-Reference): LT1491ACS; LT1639IS#TRPBF; LT1491ACS#TR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084988-OPA4251UA
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.01 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 50μV
Family Name: OPA4251
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 27μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 35kHz
Alternative Parts (Cross-Reference): LT1491ACS; LT1639IS#TRPBF; LT1491ACS#TR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - OPA4251UA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 250uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 250uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4251UA
Operational Amplifiers - Op Amps OPA4251UA
Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp

Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp

Buy Now Datasheet
Linear Amplifier IC - 16760363 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16760363
Linear Amplifier IC 16760363
OP AMP, QUAD SINGLE-SUPPLY, 4251; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:35KHZ; SLEW RATE:0.01V/µS; SUPPLY VOLTAGE RANGE:± 1.35V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, QUAD SINGLE-SUPPLY, 4251; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:35KHZ; SLEW RATE:0.01V/µS; SUPPLY VOLTAGE RANGE:± 1.35V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4251UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4251UA
Instrumentation, OP Amps, Buffer Amps OPA4251UA
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4251UA - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4251UA
Instrumentation, OP Amps, Buffer Amps OPA4251UA
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Op Amp, Quad Single-Supply, 4251; No. Of Amplifiers Texas Instruments - 28AH4602 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad Single-Supply, 4251; No. Of Amplifiers Texas Instruments
28AH4602
Op Amp, Quad Single-Supply, 4251; No. Of Amplifiers Texas Instruments 28AH4602
OP AMP, QUAD SINGLE-SUPPLY, 4251; No. of Amplifiers:4 Amplifier; Bandwidth:35kHz; Slew Rate:0.01V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, QUAD SINGLE-SUPPLY, 4251; No. of Amplifiers:4 Amplifier; Bandwidth:35kHz; Slew Rate:0.01V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251UA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4251UA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4251UA
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4251UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4251UA
Integrated Circuits (ICs) - Linear - Amplifiers OPA4251UA
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Radwell International Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4251UA OPA4251UA-ND 687-OPA4251UA 1084988-OPA4251UA OPA4251UA OPA4251UA 16760363 OPA4251UA OPA4251UA 28AH4602 OPA4251UA OPA4251UA
Product Name OPA4251 Single-Supply, MicroPower Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Quad 35kHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4251UA Operational Amplifiers - Op Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op Amp, Quad Single-Supply, 4251; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 to 36 volts 2.7 volts 1.35 to 18 volts
GBW 0.0350 MHz 0.0350 MHz 0.0350 MHz 0.0350 MHz
Slew Rate 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 1.00E-8 V/µs
CMRR 100 dB
Unlock Full Specs
to access all available technical data