Texas Instruments OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier OPA4354AIDR

Description
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier - OPA4354AIDR - Texas Instruments
Dallas, TX, United States
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier
OPA4354AIDR
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier OPA4354AIDR
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-SOIC -40 to 125

250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIDR - 026142-OPA4354AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIDR
026142-OPA4354AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIDR 026142-OPA4354AIDR
Manufacturer: Texas Instruments Win Source Part Number: 026142-OPA4354AIDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026142-OPA4354AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250MHz 150V 100mA Operational Amplifier IC
687-OPA4354AIDR
250MHz 150V 100mA Operational Amplifier IC 687-OPA4354AIDR
250MHz Op Amp, 4-Ch, CMOS, Rail-to-Rail, 150V/µs, 100mA Product overview: OPA4354AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4354AIDR can be used for catalog matching and distributor lookup.

250MHz Op Amp, 4-Ch, CMOS, Rail-to-Rail, 150V/µs, 100mA Product overview: OPA4354AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4354AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12643-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12643-1-ND
Instrumentation, Op Amps, Buffer Amps 296-12643-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12643-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12643-2-ND
Instrumentation, Op Amps, Buffer Amps 296-12643-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12643-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12643-6-ND
Instrumentation, Op Amps, Buffer Amps 296-12643-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4354AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4354AIDR
Instrumentation, OP Amps, Buffer Amps OPA4354AIDR
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA4354AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4354AIDR
Instrumentation, OP Amps, Buffer Amps OPA4354AIDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA4354AIDR
High Speed Operational Amplifiers OPA4354AIDR
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4354AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4354AIDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4354AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4354AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4354AIDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Op-Amp, Quad, 250Mhz, 150V/us, Soic-14; No. Of Amplifiers Texas Instruments - 26AJ7842 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 250Mhz, 150V/us, Soic-14; No. Of Amplifiers Texas Instruments
26AJ7842
Op-Amp, Quad, 250Mhz, 150V/us, Soic-14; No. Of Amplifiers Texas Instruments 26AJ7842
OP-AMP, QUAD, 250MHZ, 150V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:250MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V, ± 1.25V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, QUAD, 250MHZ, 150V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:250MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V, ± 1.25V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA4354AIDR 026142-OPA4354AIDR 687-OPA4354AIDR 296-12643-1-ND OPA4354AIDR OPA4354AIDR OPA4354AIDR OPA4354AIDR OPA4354AIDR 26AJ7842
Product Name OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIDR 250MHz 150V 100mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, Quad, 250Mhz, 150V/us, Soic-14; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 to 5.5 volts 2.7 to 5.5 volts 2.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVD1216RGZT - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details