High-Voltage, High-Current Operational Amplifiers 8-PDIP
High-Current Op Amp, 3MHz BW, 60V, 200mA Out, 1-Ch, PDIP Product overview: OPA551PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 60V, 200mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 60V, 200mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA551PA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 026159-OPA551PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 7mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Test & Measurement, Audio, Motor Drive & Control, Signal Processing
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC, OP-AMP HIGH VOLTAGE; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:-; Supply Voltage Range:-; Amplifier Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps High-Volt High-Crnt Oper Amplifier
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA551PA | 687-OPA551PA | 6607749 | 6607749P | OPA551PA-ND | 026159-OPA551PA | OPA551PA | OPA551PA | 29AH7002 | OPA551PA | OPA551PA | OPA551PA |
| Product Name | OPA551 High-Voltage, High-Current Operational Amplifiers | 3MHz 60V 200mA Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA551PA | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp High Voltage; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 30 volts | 30 volts | 8 to 60 volts | 8 volts | 8 volts | |||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 8500 microamps | |||||||||||
| CMRR | 92 dB |