High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85
High-Voltage Power Op Amp, 3A Output, 1MHz BW, TO-263 Product overview: OPA548F/500 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3A, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA548F/500 can be used for catalog matching and distributor lookup.
Power Amplifier 1 Circuit DDPAK/TO-263-7
Power Amplifier 1 Circuit DDPAK/TO-263-7
Power Amplifier 1 Circuit DDPAK/TO-263-7
Manufacturer: Texas Instruments
Win Source Part Number: 026154-OPA548F/500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Power
Slew Rate: 10 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 17mA
Channel Output Current: 5A
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Power Amplifier 1 Circuit DDPAK/TO-263-7
IC POWER 1 CIRCUIT DDPAK/TO263-7
OP-AMP, SINGLE, 1MHZ, 10V/US, TO-263-7; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:10V/µs; Supply Voltage Range:8V to 60V, ± 4V to ± 30V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC POWER 1 CIRCUIT DDPAK/TO263-7
IC POWER 1 CIRCUIT DDPAK/TO263-7
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA548F/500 | 687-OPA548F/500 | 296-26290-1-ND | 026154-OPA548F/500 | OPA548F/500 | OPA548F/500 | 28AH4622 | OPA548F/500 | OPA548F/500 | OPA548F/500 |
| Product Name | OPA548 High-Voltage, High-Current Op Amp, Excellent Output Swing | 3A 1MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA548F/500 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 1Mhz, 10V/us, To-263-7; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 60 volts | 30 volts | 8 to 60 volts | 8 volts | 60 volts | |||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 20000 microamps | |||||||||
| CMRR | 80 dB |