Texas Instruments OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing OPA547FKTWT

Description
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet
Description
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing - OPA547FKTWT - Texas Instruments
Dallas, TX, United States
OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing
OPA547FKTWT
OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing OPA547FKTWT
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85

High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85

Buy Now Datasheet
Op Amps - 6604945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6604945
Op Amps 6604945
Texas Instruments OPA547FKTWT

Texas Instruments OPA547FKTWT

Supplier's Site
Op Amps - 9233492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9233492
Op Amps 9233492
Texas Instruments OPA547FKTWT

Texas Instruments OPA547FKTWT

Supplier's Site
Op Amps - 6604945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6604945P
Op Amps 6604945P
Texas Instruments OPA547FKTWT

Texas Instruments OPA547FKTWT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-15967-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15967-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15967-1-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15967-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15967-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15967-2-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15967-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15967-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15967-6-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547FKTWT - 026152-OPA547FKTWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547FKTWT
026152-OPA547FKTWT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547FKTWT 026152-OPA547FKTWT
Manufacturer: Texas Instruments Win Source Part Number: 026152-OPA547FKTWT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: OPA547 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V Operating Supply Current: 10mA Channel Output Current: 750mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): OP166P; LT1077AMH; LT1077ACN8; OP166Z; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Power Management, Test & Measurement, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 026152-OPA547FKTWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: OPA547
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 10mA
Channel Output Current: 750mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): OP166P; LT1077AMH; LT1077ACN8; OP166Z;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Power Management, Test & Measurement, Audio

Buy Now Datasheet
Singapore, Singapore
2A 1MHz 60V Operational Amplifier IC
687-OPA547FKTWT
2A 1MHz 60V Operational Amplifier IC 687-OPA547FKTWT
High-Voltage Op Amp, 2A Output, 1MHz BW, TO-263, 60V Max Product overview: OPA547FKTWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1MHz, 60V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2A, 1MHz, 60V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA547FKTWT can be used for catalog matching and distributor lookup.

High-Voltage Op Amp, 2A Output, 1MHz BW, TO-263, 60V Max Product overview: OPA547FKTWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1MHz, 60V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2A, 1MHz, 60V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA547FKTWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547FKTWT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA547FKTWT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA547FKTWT
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA547FKTWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA547FKTWT
Instrumentation, OP Amps, Buffer Amps OPA547FKTWT
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA547FKTWT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA547FKTWT
Instrumentation, OP Amps, Buffer Amps OPA547FKTWT
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA547FKTWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA547FKTWT
Integrated Circuits (ICs) - Linear - Amplifiers OPA547FKTWT
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA547FKTWT
Operational Amplifiers - Op Amps OPA547FKTWT
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing

Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing

Buy Now Datasheet
Op Amp, 60V, 1Mhz, 6V/us, 7D2Pak; No. Of Amplifiers Texas Instruments - 28AH4621 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 60V, 1Mhz, 6V/us, 7D2Pak; No. Of Amplifiers Texas Instruments
28AH4621
Op Amp, 60V, 1Mhz, 6V/us, 7D2Pak; No. Of Amplifiers Texas Instruments 28AH4621
OP AMP, 60V, 1MHZ, 6V/US, 7D2PAK; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:6V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 60V, 1MHZ, 6V/US, 7D2PAK; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:6V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA547FKTWT 6604945 6604945P 296-15967-1-ND 026152-OPA547FKTWT 687-OPA547FKTWT OPA547FKTWT OPA547FKTWT OPA547FKTWT OPA547FKTWT OPA547FKTWT 28AH4621
Product Name OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA547FKTWT 2A 1MHz 60V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Op Amp, 60V, 1Mhz, 6V/us, 7D2Pak; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 8 to 60 volts 8 to 60 volts 30 volts 8 volts 8 volts 4 to 30 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 15000 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 1:9 650MHZ 28PLCC - 815-CDCVF111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 100 milliamps
View Details
2 suppliers
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details