Texas Instruments OPA637 Precision High-Speed Difet(R) Operational Amplifiers OPA637AP

Description
Precision High-Speed Difet(R) Operational Amplifiers 8-PDIP
Request a Quote Datasheet
Description
Precision High-Speed Difet(R) Operational Amplifiers 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA637 Precision High-Speed Difet(R) Operational Amplifiers - OPA637AP - Texas Instruments
Dallas, TX, United States
OPA637 Precision High-Speed Difet(R) Operational Amplifiers
OPA637AP
OPA637 Precision High-Speed Difet(R) Operational Amplifiers OPA637AP
Precision High-Speed Difet(R) Operational Amplifiers 8-PDIP

Precision High-Speed Difet(R) Operational Amplifiers 8-PDIP

Buy Now Datasheet
Singapore, Singapore
80MHz 135V Operational Amplifier IC
687-OPA637AP
80MHz 135V Operational Amplifier IC 687-OPA637AP
Precision Op Amp, 80MHz BW, 135V/µs SR, 10pA IB, 1-Ch, 8-PDIP Product overview: OPA637AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 135V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 135V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA637AP can be used for catalog matching and distributor lookup.

Precision Op Amp, 80MHz BW, 135V/µs SR, 10pA IB, 1-Ch, 8-PDIP Product overview: OPA637AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 135V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 135V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA637AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA637AP - 026174-OPA637AP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA637AP
026174-OPA637AP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA637AP 026174-OPA637AP
Manufacturer: Texas Instruments Win Source Part Number: 026174-OPA637AP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 135 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 130μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 7mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 80MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Audio, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 026174-OPA637AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 135 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 130μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 80MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Audio, Signal Processing

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA637AP-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA637AP-ND
Instrumentation, Op Amps, Buffer Amps OPA637AP-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA637AP
High Speed Operational Amplifiers OPA637AP
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp

High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA637AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA637AP
Integrated Circuits (ICs) - Linear - Amplifiers OPA637AP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA637AP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA637AP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA637AP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA637AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA637AP
Instrumentation, OP Amps, Buffer Amps OPA637AP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA637AP 687-OPA637AP 026174-OPA637AP OPA637AP-ND OPA637AP OPA637AP OPA637AP OPA637AP
Product Name OPA637 Precision High-Speed Difet(R) Operational Amplifiers 80MHz 135V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA637AP Instrumentation, Op Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 9 to 36 volts 4.5 to 18 volts 9 to 36 volts 36 volts
Quiescent Current (IQ) 7500 microamps
GBW 80 MHz 80 MHz 80 MHz
Slew Rate 135 V/µs 135 V/µs 135 V/µs 135 V/µs 1.35E-4 V/µs 135 V/µs
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
LM111QML-SP Voltage Comparator - 5962R0052402VGA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 3 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers