Precision High-Speed Difet(R) Operational Amplifiers 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA637BPG4 | OPA637BPG4-ND | OPA637BPG4 | OPA637BPG4 | OPA637BPG4 | OPA637BPG4 |
| Product Name | OPA637 Precision High-Speed Difet(R) Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 9 to 36 volts | 36 volts | ||||
| Quiescent Current (IQ) | 7500 microamps | |||||
| GBW | 80 MHz | 80 MHz | ||||
| Slew Rate | 135 V/µs | 135 V/µs | 135 V/µs | 1.35E-4 V/µs | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |