Win Source Part Number: 978054-OPA4388IPWR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 2.25 µV
Current - Supply: 1.9mA (x4 Channels)
Current - Output / Channel: 60 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA4388IPWRDKR,2
Base Product Number: OPA4388
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad, 10MHz, CMOS, zero-drift, zero-crossover, true RRIO precision operational amplifier 14-TSSOP -40 to 125 Product overview: OPA4388IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4388IPWR can be used for catalog matching and distributor lookup.
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Precision Amplifiers 10MHz, CMOS, zero-drift, zero-crossover, true RRIO precision operational amplifier 14-TSSOP -40 to 125
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 978054-OPA4388IPWR | 296-OPA4388IPWRTR-ND | 687-OPA4388IPWR | OPA4388IPWR | OPA4388IPWR | OPA4388IPWR | OPA4388IPWR | OPA4388IPWR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Quad 10MHz TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | ||||
| VOS | 0.0022 millivolts | 0.0022 millivolts | 0.0022 millivolts | |||||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | 3.00E-5 µA | |||||
| GBW | 10 MHz | 10 MHz | 10 MHz | |||||
| Slew Rate | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs | 5 V/µs |