The OPA4344UA/2K5 is a quad, low-power, rail-to-rail input and output CMOS operational amplifier designed for single-supply operation from 2.5V to 5.5V. It is packaged in a 14-pin SOIC surface-mount case with dimensions compatible with a 2500-piece tape and reel transport. The device has a gain-bandwidth product of 1MHz, a slew rate of 0.8V/µs, and a quiescent current of 150µA per amplifier at 5.5V, rising to 300µA over temperature. It operates from -40°C to 85°C and provides rail-to-rail output swing within 1mV of the supply rails with a 100kΩ load. The input common-mode voltage range extends 300mV beyond the supply rails. Total harmonic distortion plus noise is 0.006% at 1kHz with a 3Vpp output.
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-SOIC -40 to 85
4-Ch Op Amp, 1MHz BW, 5.5V, 1mV Vos, 150uA, 14-SOIC Product overview: OPA4344UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, 150uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, 150uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4344UA/2K5 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1085010-OPA4344UA/2K
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Lo Pwr Single-Sply Rail-to-Rail
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4344UA/2K5 | 687-OPA4344UA/2K5 | OPA4344UA/2K5-ND | 1085010-OPA4344UA/2K5 | OPA4344UA/2K5 | OPA4344UA/2K5 | OPA4344UA/2K5 | OPA4344UA/2K5 |
| Product Name | OPA4344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | 1MHz 5.5V 150uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4344UA/2K5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 76 dB |