Texas Instruments OPA4727 e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier OPA4727AIPW

Description
e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier 14-TSSOP
Request a Quote Datasheet
Description
e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4727 e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier - OPA4727AIPW - Texas Instruments
Dallas, TX, United States
OPA4727 e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier
OPA4727AIPW
OPA4727 e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier OPA4727AIPW
e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier 14-TSSOP

e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
20MHz TSSOP Operational Amplifier IC
687-OPA4727AIPW
20MHz TSSOP Operational Amplifier IC 687-OPA4727AIPW
4-Ch CMOS Op Amp, 20MHz, 175uV Vos, 86dB CMRR, TSSOP Product overview: OPA4727AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4727AIPW can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 20MHz, 175uV Vos, 86dB CMRR, TSSOP Product overview: OPA4727AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4727AIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-33480-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-33480-5-ND
Instrumentation, Op Amps, Buffer Amps 296-33480-5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4727AIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4727AIPW
Instrumentation, OP Amps, Buffer Amps OPA4727AIPW
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4727AIPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4727AIPW
Integrated Circuits (ICs) - Linear - Amplifiers OPA4727AIPW
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA4727AIPW
Precision Amplifiers OPA4727AIPW
Precision Amplifiers 20MHz High Prec CMOS Op Amp

Precision Amplifiers 20MHz High Prec CMOS Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4727AIPW 687-OPA4727AIPW 296-33480-5-ND OPA4727AIPW OPA4727AIPW OPA4727AIPW
Product Name OPA4727 e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier 20MHz TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 3.5 volts
VOS 0.1750 millivolts 0.0150 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
8 suppliers