DigiKey Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| AMPLIFIER | |
| CMOS Amplifier 2 Circuit Push-Pull 10-X2QFN (2x1.5) | |
| CMOS Amplifier 2 Circuit Push-Pull 8-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 16-UQFN (2.6x1.8) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8 | |
| CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8 | |
| CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad | |
| CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| Current Feedback Amplifier 2 Circuit 14-SOIC | |
| Current Feedback Amplifier 2 Circuit 16-SOIC | |
| Current Feedback Amplifier 2 Circuit 16-VQFN (4x4) | |
| Current Feedback Amplifier 2 Circuit 8-HSOP | |
| Current Feedback Amplifier 2 Circuit 8-SO PowerPad | |
| Current Feedback Amplifier 2 Circuit 8-SOIC | |
| Current Feedback Amplifier 2 Circuit Differential 10-VSSOP | |
| Current Feedback Amplifier 2 Circuit Differential 16-VQFN (3x3) | |
| Current Feedback Amplifier 2 Circuit Differential 8-SOIC | |
| Current Feedback Amplifier 2 Circuit Differential SOT-23-8 | |
| DUAL, 48V, 5MHZ, ZERO-DRIFT, MUX | |
| DUAL, HIGH-PRECISION, LOW-POWER, | |
| DUAL, HIGH-SPEED (45 MHZ AND 150 | |
| DUAL, LOW-OFFSET (10 V), LOW-NOI | |
| DUAL, LOW-OFFSET (10V), LOW-NOIS | |
| DUAL, LOW-OFFSET (60 V), LOW-NOI | |
| Dual, low-offset 10UV, low-noi | |
| DUAL, LOW-POWER, 110-MHZ, 12-V, | |
| DUAL, MICROPOWER (24 A), LOW-OFF | |
| DUAL, ZERO-DRIFT, MICROPOWER | |
| Dual-channel 180MHz 0.95nV Hz | |
| DUAL-CHANNEL 85V HIGH SPEED-TO-P | |
| DUAL-CHANNEL, WIDEBAND, HIGH-POW | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit 8-VSON (4x4) | |
| General Purpose Amplifier 1 Circuit 8-VSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit SOT-23-5 | |
| General Purpose Amplifier 2 Circuit 8-SOIC | |
| General Purpose Amplifier 2 Circuit 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Differential 8-SOIC | |
| General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.9x0.9) | |
| General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DSBGA (1.9x0.9) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8 | |
| General Purpose Amplifier 2 Circuit TO-220-11 | |
| General Purpose Amplifier 2 Circuit TO-3-8 | |
| IC CMOS 2 CIRCUIT 10VSSOP | |
| IC CMOS 2 CIRCUIT 8SOIC | |
| IC CMOS 2 CIRCUIT 8SON | |
| IC OPAMP CFA 2 CIRCUIT SOT23-8 | |
| IC OPAMP GP 1 CIRCUIT 8SOIC | |
| IC OPAMP GP 2 CIRCUIT 8SOIC | |
| IC OPAMP VFB 2 CIRC 8SOPWRPAD | |
| IC OPAMP | |
| IC TRANSIMPEDANCE 2 CIRC 8VSSOP | |
| IC VOLTAGE FEEDBACK 2 CIRC 8SOIC | |
| OP AMP | |
| OPA2863QDRQ1 | |
| PROTOTYPE | |
| SINGLE, 36-V, 430-KHZ, LOW-POWER | |
| SINGLE-SUPPLY OPERATIONAL AMPLIF | |
| Transimpedance Amplifier 2 Circuit 8-VSSOP | |
| Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3) | |
| Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| ULTRA-HIGH-PRECISION ZERO-DRIFT | |
| Voltage Feedback Amplifier 2 Circuit 10-VSSOP | |
| Voltage Feedback Amplifier 2 Circuit 14-SOIC | |
| Voltage Feedback Amplifier 2 Circuit 8-HSOP | |
| Voltage Feedback Amplifier 2 Circuit 8-SOIC | |
| Voltage Feedback Amplifier 2 Circuit Differential 8-HSOP | |
| Voltage Feedback Amplifier 2 Circuit Differential 8-SOIC | |
| Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-UQFN (2x2) | |
| Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP | |
| Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2) | |
| Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC | |
| Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-WQFN (2x2) | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail SOT-23-8 | |
| Voltage Feedback Amplifier 2 Circuit SOT-23-8 | |
| Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC | |
| Zero-Drift Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP | |
| Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2) | |
| Zero-Drift Amplifier 2 Circuit Rail-to-Rail SOT-23-8 |
| << Prev | Next >> |