Wideband, Unity Gain Stable FET-Input Operational Amplifier 5-SOT-23 -40 to 85
Voltage Feedback Amplifier 1 Circuit SOT-23-5
500MHz FET Op Amp, 290V/µs Slew Rate, SOT-23-5 Product overview: OPA656N/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 290V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 290V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656N/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233901-OPA656N/250G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Family Name: OPA656
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 70mA
SR - Slew Rate: 295 V/μs
GBP - Gain Bandwidth Product: 230MHz
Dual Supply Voltage (±): 8 V ~ 12 V, ±4 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4430EUK+; MAX4304EUK+; MAX4105EUK+;
Introduction Date: January 23, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
High Speed Operational Amplifiers WB Unity Gain Stable FET-Input Op Amp
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA656N/250G4 | OPA656N/250G4-ND | 687-OPA656N/250G4 | 1233901-OPA656N/250G4 | OPA656N/250G4 | OPA656N/250G4 | OPA656N/250G4 | OPA656N/250G4 |
| Product Name | OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 500MHz 290V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656N/250G4 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 8 volts | |||||
| VOS | 0.6000 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 16000 microamps |