Texas Instruments OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers OPA4134UA

Description
SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet
Description
SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers - OPA4134UA - Texas Instruments
Dallas, TX, United States
OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers
OPA4134UA
OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers OPA4134UA
SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85

SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA - 026123-OPA4134UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA
026123-OPA4134UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA 026123-OPA4134UA
Manufacturer: Texas Instruments Win Source Part Number: 026123-OPA4134UA Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 20 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 4mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 8MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Multimedia, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 026123-OPA4134UA
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Multimedia, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Quad 8MHz 35mA SOIC Operational Amplifier IC
687-OPA4134UA
Quad 8MHz 35mA SOIC Operational Amplifier IC 687-OPA4134UA
Quad FET Op Amp, 8MHz GBW, 35mA Out, 14-SOIC Product overview: OPA4134UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 35mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 35mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4134UA can be used for catalog matching and distributor lookup.

Quad FET Op Amp, 8MHz GBW, 35mA Out, 14-SOIC Product overview: OPA4134UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 35mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 35mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4134UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifier ICs - 527574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
527574
Audio Amplifier ICs 527574
Quad Audio Op Amp OPA4134UA

Quad Audio Op Amp OPA4134UA

Supplier's Site
Audio Amplifier ICs - 1218429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1218429
Audio Amplifier ICs 1218429
Quad Audio Op Amp OPA4134UA

Quad Audio Op Amp OPA4134UA

Supplier's Site
 - OPA4134UA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, PDSO14

Operational Amplifier, 4 Func, 2000uV Offset-Max, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4134UA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4134UA-ND
Instrumentation, Op Amps, Buffer Amps OPA4134UA-ND
Audio Amplifier 4 Circuit 14-SOIC

Audio Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Ic, Op Amp, 8Mhz, 20V/us, 2000Uv, Soic14; Output Power Texas Instruments - 28AH4583 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, 8Mhz, 20V/us, 2000Uv, Soic14; Output Power Texas Instruments
28AH4583
Ic, Op Amp, 8Mhz, 20V/us, 2000Uv, Soic14; Output Power Texas Instruments 28AH4583
IC, OP AMP, 8MHZ, 20V/US, 2000UV, SOIC14; Output Power:-; Amplifier Class:-; No. of Channels:4 Channel; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Load Impedance:2kohm; Operating Temperature RoHS Compliant: Yes

IC, OP AMP, 8MHZ, 20V/US, 2000UV, SOIC14; Output Power:-; Amplifier Class:-; No. of Channels:4 Channel; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Load Impedance:2kohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
OPA4134UA
Audio Amplifiers OPA4134UA
Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp

Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4134UA - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4134UA
Instrumentation, OP Amps, Buffer Amps OPA4134UA
IC AUDIO 4 CIRCUIT 14SOIC

IC AUDIO 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4134UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4134UA
Integrated Circuits (ICs) - Linear - Amplifiers OPA4134UA
IC AUDIO 4 CIRCUIT 14SOIC

IC AUDIO 4 CIRCUIT 14SOIC

Supplier's Site
IC, OP AMP, 8MHZ, 20V/US, 2000UV, SOIC14 - 815-OPA4134UA - Utmel Electronic Limited
Hong Kong, China
IC, OP AMP, 8MHZ, 20V/US, 2000UV, SOIC14
815-OPA4134UA
IC, OP AMP, 8MHZ, 20V/US, 2000UV, SOIC14 815-OPA4134UA
IC, OP AMP, 8MHZ, 20V/US, 2000UV, SOIC14

IC, OP AMP, 8MHZ, 20V/US, 2000UV, SOIC14

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4134UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4134UA
Instrumentation, OP Amps, Buffer Amps OPA4134UA
Audio Amplifier 4 Circuit 14-SOIC

Audio Amplifier 4 Circuit 14-SOIC

Buy Now
Linear Amplifier IC - 16686865 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16686865
Linear Amplifier IC 16686865
IC, OP AMP, 8MHZ, 20V/US, 2000UV, SOIC14; OUTPUT POWER:-; AMPLIFIER CLASS:-; NO. OF CHANNELS:4 CHANNEL; SUPPLY VOLTAGE RANGE:¦ 2.5V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; LOAD IMPEDANCE:2KOHM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, 8MHZ, 20V/US, 2000UV, SOIC14; OUTPUT POWER:-; AMPLIFIER CLASS:-; NO. OF CHANNELS:4 CHANNEL; SUPPLY VOLTAGE RANGE:¦ 2.5V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; LOAD IMPEDANCE:2KOHM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4134UA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4134UA
IC AUDIO 4 CIRCUIT 14SOIC

IC AUDIO 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Radwell International Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA4134UA 026123-OPA4134UA 687-OPA4134UA 527574 OPA4134UA OPA4134UA-ND 28AH4583 OPA4134UA OPA4134UA OPA4134UA 815-OPA4134UA OPA4134UA 16686865 OPA4134UA
Product Name OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA Quad 8MHz 35mA SOIC Operational Amplifier IC Audio Amplifier ICs Instrumentation, Op Amps, Buffer Amps Ic, Op Amp, 8Mhz, 20V/us, 2000Uv, Soic14; Output Power Texas Instruments Audio Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC, OP AMP, 8MHZ, 20V/US, 2000UV, SOIC14 Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 36 volts 2.5 to 18 volts 5 volts 5 volts 15 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 5000 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers