Win Source Part Number: 1134402-OPA607IDBVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
-3db Bandwidth: 9 MHz
Amplifier Type: CMOS
Slew Rate: 24V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 120 µV
Current - Supply: 900µA
Current - Output / Channel: 60 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA607IDBVRTR
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 1 Circuit Push-Pull SOT-23-5
IC OPAMP
IC OPAMP
50MHz Op Amp, 1.6x2.9mm SOT-23, 5-Pin, 125C Product overview: OPA607IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA607IDBVR can be used for catalog matching and distributor lookup.
IC OPAMP
CMOS Amplifier 1 Circuit Push-Pull SOT-23-5
IC OPAMP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1134402-OPA607IDBVR | 296-OPA607IDBVRTR-ND | 687-OPA607IDBVR | OPA607IDBVR | OPA607IDBVR | OPA607IDBVR | OPA607IDBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 50MHz SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |||
| VOS | 0.1200 millivolts | 0.1200 millivolts | 0.1200 millivolts | ||||
| IBIAS | 3.00E-6 µA | 3.00E-6 µA | 3.00E-6 µA | ||||
| GBW | 50 MHz | 50 MHz | 50 MHz | ||||
| Slew Rate | 24 V/µs | 24 V/µs | 2.40E-5 V/µs | 24 V/µs | 24 V/µs |